The Shielded Multiconductor Cable, part number 58120/15, features 15 conductors made of 22 AWG bare copper, with a nominal insulation thickness of 0.008 inches and a jacket thickness of 0.015 inches, both made from PVC and rated for plenum use. The cable is designed for a maximum voltage rating of 300 VRMS and operates within a temperature range of -5 to 75°C. It includes aluminum/Mylar shielding with a 25% overlap and a drain wire of 24 AWG tinned copper. The cable has a capacitance of 51 pF/ft and a conductor DCR of 15.2 Ω per 1000 ft at 20°C. It is compliant with UL CL2P and CMP standards, CSA FT6, and RoHS directives, ensuring it meets safety and environmental regulations. The cable is packaged in a continuous length of 1000 ft, making it suitable for various applications requiring reliable signal integrity and protection from electromagnetic interference.
58120/15 SLATE 1000 FT
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 22AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:15Conduct
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 58120/15 SL001 | 04F5122 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 15 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |