Alpha Wire Multi-Conductor & Paired Cables 58119 SL001

Description
58119 SLATE 1000 FT
Request a Quote Datasheet
Description
58119 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58119 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58119 SL001
Multi-Conductor & Paired Cables 58119 SL001
58119 SLATE 1000 FT

58119 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 58119SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
58119SL001-ND
Multiple Conductor Cables 58119SL001-ND
9 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

9 Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 04F5610 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
04F5610
Shielded Multiconductor Cable, 9 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 04F5610
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 22AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 22AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 58119 SL001 58119SL001-ND 04F5610
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 9 Conductor, 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details