The 57602 Slate 1000 Ft Alpha Wire is a shielded cable designed for various electrical applications. It features a construction of 24 AWG stranded bare copper conductors with a nominal PVC insulation rated for plenum use. The cable includes a foil shield with a 25% overlap and a drain wire, ensuring effective electromagnetic interference protection. This product has a voltage rating of 300 VRMS and operates within a temperature range of -5 to 75°C. It has a characteristic impedance of 50 Ω and a mutual capacitance of 41 pF/ft at 1 kHz. The cable is compliant with UL CL2P and CMP standards, making it suitable for both residential and commercial installations. Additionally, the 57602 is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The cable is packaged in a continuous length of 1000 feet, making it convenient for larger projects.
57602 SLATE 1000 FT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 57602 SL001 | 28B8102 |
| Product Name | Multi-Conductor & Paired Cables | 57602 Slate 1000 Ft Rohs Compliant Alpha Wire |
| Standards / Certifications | RoHS |