Alpha Wire Shielded Multipair Cable 8Pr 100Ft 300V Black; Cable Shielding Alpha Wire 5711/2008 BK005

Description
SHIELDED MULTIPAIR CABLE 8PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 8PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 8Pr 100Ft 300V Black; Cable Shielding Alpha Wire - 04F3721 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 100Ft 300V Black; Cable Shielding Alpha Wire
04F3721
Shielded Multipair Cable 8Pr 100Ft 300V Black; Cable Shielding Alpha Wire 04F3721
SHIELDED MULTIPAIR CABLE 8PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3721
Product Name Shielded Multipair Cable 8Pr 100Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details