Alpha Wire Thermocouple Wire, Type Jx, 16Awg, Pvc; Thermocouple Wire Type Alpha Wire 5711/1601 BK002

Description
THERMOCOUPLE WIRE, TYPE JX, 16AWG, PVC; Thermocouple Wire Type:JX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:-; Drop Ship:Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE JX, 16AWG, PVC; Thermocouple Wire Type:JX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:-; Drop Ship:Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Jx, 16Awg, Pvc; Thermocouple Wire Type Alpha Wire - 98F4352 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Jx, 16Awg, Pvc; Thermocouple Wire Type Alpha Wire
98F4352
Thermocouple Wire, Type Jx, 16Awg, Pvc; Thermocouple Wire Type Alpha Wire 98F4352
THERMOCOUPLE WIRE, TYPE JX, 16AWG, PVC; Thermocouple Wire Type:JX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:-; Drop Ship:Yes

THERMOCOUPLE WIRE, TYPE JX, 16AWG, PVC; Thermocouple Wire Type:JX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:-; Drop Ship:Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 98F4352
Product Name Thermocouple Wire, Type Jx, 16Awg, Pvc; Thermocouple Wire Type Alpha Wire
Thermocouple Type JX
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 1314746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0433 inch (1.1 mm)
Length 0.9843 inch (25 mm)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details