Alpha Wire Multi-Conductor & Paired Cables 57015 SL001

Description
57015 SLATE 1000 FT
Request a Quote Datasheet
Description
57015 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 57015 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
57015 SL001
Multi-Conductor & Paired Cables 57015 SL001
57015 SLATE 1000 FT

57015 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 28B7991 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
28B7991
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 28B7991
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 57015 SL001 28B7991
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 15 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361843 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -30 to 60 C (-22 to 140 F)
View Details