Alpha Wire Multi-Conductor & Paired Cables 57010 SL002

Description
57010 SLATE 500 FT
Request a Quote Datasheet
Description
57010 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 57010 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
57010 SL002
Multi-Conductor & Paired Cables 57010 SL002
57010 SLATE 500 FT

57010 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 85K9874 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
85K9874
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire 85K9874
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 57010 SL002 85K9874
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 10 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6483A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details