Alpha Wire Multi-Conductor & Paired Cables 57010 SL001

Description
57010 SLATE 1000 FT
Request a Quote Datasheet
Description
57010 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 57010 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
57010 SL001
Multi-Conductor & Paired Cables 57010 SL001
57010 SLATE 1000 FT

57010 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 28B7989 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
28B7989
Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 28B7989
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 24AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 57010 SL001 28B7989
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 10 Conductor, 24Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details