Alpha Wire Multi-Conductor & Paired Cables 57008 SL002

Description
57008 SLATE 500 FT
Request a Quote Datasheet
Description
57008 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 57008 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
57008 SL002
Multi-Conductor & Paired Cables 57008 SL002
57008 SLATE 500 FT

57008 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 85K9873 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
85K9873
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire 85K9873
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 57008 SL002 85K9873
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 8 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 60050A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details