Alpha Wire Multi-Conductor & Paired Cables 57006 SL002

Description
57006 SLATE 500 FT
Request a Quote Datasheet
Description
57006 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 57006 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
57006 SL002
Multi-Conductor & Paired Cables 57006 SL002
57006 SLATE 500 FT

57006 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 13C2189 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
13C2189
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire 13C2189
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 57006 SL002 13C2189
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 6 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details