Alpha Wire Multiple Conductor Cables 57004 SL002

Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A57004SL-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A57004SL-500-ND
Multiple Conductor Cables A57004SL-500-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 57004 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
57004 SL002
Multi-Conductor & Paired Cables 57004 SL002
57004 SLATE 500 FT

57004 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 28B7983 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
28B7983
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire 28B7983
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number A57004SL-500-ND 57004 SL002 28B7983
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Type C Male, Black color, 28/22AWG, 1M Length - 3021090-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers