Alpha Wire part number 57003 is a plenum-rated cable designed for various applications, including control and computer interconnections. It features three 24 AWG stranded conductors with a nominal insulation thickness of 0.008 inches made from PVC. The cable is shielded with aluminum/Mylar tape, providing effective protection against electromagnetic interference, and includes a drain wire for grounding. The jacket is also made of PVC, with a nominal thickness of 0.015 inches and a slate color. This cable is rated for a maximum operating temperature of 75¬8C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 46 pF/ft at 1 kHz and a conductor DCR of 23.7 Oc per 1000 ft at 20¬8C. The cable is compliant with UL CMP and CSA FT6 standards, ensuring it meets safety and performance requirements for plenum spaces. It is also RoHS compliant, indicating it does not contain hazardous substances above specified limits. The cable is available in continuous lengths of 1000 ft and 500 ft.
We offer a full range of cables for control, computer interconnections, security, alarms, and building energy management systems in a variety of plenum-rated insulation and jacket materials.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 57003 |
| Product Name | Plenum Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | 24 (7/32) AWG BC', '0.024'] |