Alpha Wire Multiple Conductor Cables 57003 SL001

Description
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A57003SL-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A57003SL-50-ND
Multiple Conductor Cables A57003SL-50-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - A57003SL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A57003SL-100-ND
Multiple Conductor Cables A57003SL-100-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A57003SL-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A57003SL-1000-ND
Multiple Conductor Cables A57003SL-1000-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 57003 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
57003 SL001
Multi-Conductor & Paired Cables 57003 SL001
57003 SLATE 1000 FT

57003 SLATE 1000 FT

Buy Now
Shld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire - 69H9536 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
69H9536
Shld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire 69H9536
SHLD FLEX CABLE, 3COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Multiple Conductor Cables - 57003 SL001 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
57003 SL001
Multiple Conductor Cables 57003 SL001
CABLE 3CON 24AWG SLATE SHLD 100'

CABLE 3CON 24AWG SLATE SHLD 100'

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A57003SL-50-ND 57003 SL001 69H9536 57003 SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire Multiple Conductor Cables
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Sub-D connector
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NBR200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details