Alpha Wire Multiple Conductor Cables 5699 SL005

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5699SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5699SL005-ND
Multiple Conductor Cables 5699SL005-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5699 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5699 SL005
Multi-Conductor & Paired Cables 5699 SL005
5699 SLATE 100 FT

5699 SLATE 100 FT

Buy Now
Xtra-Guard 1 / 100 Ft Alpha Wire - 90R6410 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Alpha Wire
90R6410
Xtra-Guard 1 / 100 Ft Alpha Wire 90R6410
XTRA-GUARD 1 / 100 FT

XTRA-GUARD 1 / 100 FT

Supplier's Site
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 26 AWG 6 Pair - Slate - 300V - 100 ft - ALP5699-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 26 AWG 6 Pair - Slate - 300V - 100 ft
ALP5699-SL005
Alpha Xtra-Guard®1 SupraShield Multipair Cable - 26 AWG 6 Pair - Slate - 300V - 100 ft ALP5699-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5699 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5699 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.289 NOMINAL OD (MM) : 7.3406 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multipair, 300V, Slate, 100ft, 5699 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5699 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.289 NOMINAL OD (MM) : 7.3406 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5699SL005-ND 5699 SL005 90R6410 ALP5699-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / 100 Ft Alpha Wire Alpha Xtra-Guard®1 SupraShield Multipair Cable - 26 AWG 6 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details