Alpha Wire Multiple Conductor Cables 5693 SL005

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5693SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5693SL005-ND
Multiple Conductor Cables 5693SL005-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil 100.0' (30.5m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5693 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5693 SL005
Multi-Conductor & Paired Cables 5693 SL005
5693 SLATE 100 FT

5693 SLATE 100 FT

Buy Now
Xtra-Guard 1 / 100 Ft Alpha Wire - 79R3040 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Alpha Wire
79R3040
Xtra-Guard 1 / 100 Ft Alpha Wire 79R3040
XTRA-GUARD 1 / 100 FT

XTRA-GUARD 1 / 100 FT

Supplier's Site
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 26 AWG 5 Pair - Slate - 300V - 100 ft - ALP5693-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 26 AWG 5 Pair - Slate - 300V - 100 ft
ALP5693-SL005
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 26 AWG 5 Pair - Slate - 300V - 100 ft ALP5693-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5693 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5693 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.246 NOMINAL OD (MM) : 6.2484 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5693 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5693 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.246 NOMINAL OD (MM) : 6.2484 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5693SL005-ND 5693 SL005 79R3040 ALP5693-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / 100 Ft Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 26 AWG 5 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details