Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5693 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5693 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.246 NOMINAL OD (MM) : 6.2484 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
XTRA-GUARD 1 / 1000 FT
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5693 SL001 | ALP5693-SL001 | 90R6392 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 26 AWG 5 Pair - Slate - 300V - 1000 ft | Xtra-Guard 1 / 1000 Ft Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | ||
| Number of Conductors | 10 # |