Xtra-Guard 1 (part number 5691) is a shielded cable designed for various applications requiring durability and reliability. It features 26 AWG tinned copper conductors with a nominal PVC insulation and a jacket that also consists of PVC, providing resistance to sunlight and oil. The cable has a temperature range of -35 to 105°C and is rated for 300 VRMS. The construction includes a shield made of aluminum/mylar tape with a drain wire, ensuring effective signal integrity and protection against electromagnetic interference. The cable is compliant with multiple standards, including UL, CSA, and RoHS, making it suitable for use in environments that require adherence to safety and environmental regulations. With a minimum twist rate of 12 twists per foot for the pairs and 8 twists per foot for the overall assembly, this cable is engineered to minimize crosstalk. It is available in various colors and lengths, making it versatile for different project needs. The product's specifications indicate it is well-suited for applications that demand high performance and compliance with industry standards.
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil 100.0' (30.5m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5691 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5691 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.21 NOMINAL OD (MM) : 5.334 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
XTRA-GUARD 1 / 100 FT
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5691SL005-ND | 5691 SL005 | ALP5691-SL005 | 90R6388 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 26 AWG 3 Pair - Slate - 300V - 100 ft | Xtra-Guard 1 / 100 Ft Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |