8 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)
XTRA-GUARD 1 / 100 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5687 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5687 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.226 NOMINAL OD (MM) : 5.7404 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5687 SL005 | 5687SL005-ND | 90R6377 | ALP5687-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard 1 / 100 Ft Alpha Wire | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 26 AWG 8 Conductor - Slate - 300V - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |