Alpha Wire Multi-Conductor & Paired Cables 5685 SL002

Description
5685 SLATE 500 FT
Request a Quote
Description
5685 SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5685 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5685 SL002
Multi-Conductor & Paired Cables 5685 SL002
5685 SLATE 500 FT

5685 SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 500 ft - ALP5685-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 500 ft
ALP5685-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 500 ft ALP5685-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5685 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5685 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.214 NOMINAL OD (MM) : 5.4356 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5685 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5685 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.214 NOMINAL OD (MM) : 5.4356 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 500 Ft Alpha Wire - 90R6370 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Alpha Wire
90R6370
Xtra-Guard 1 / 500 Ft Alpha Wire 90R6370
XTRA-GUARD 1 / 500 FT

XTRA-GUARD 1 / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5685 SL002 ALP5685-SL002 90R6370
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 26 AWG 6 Conductor - Slate - 300V - 500 ft Xtra-Guard 1 / 500 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details