Alpha Wire Multiple Conductor Cables 5684 SL002

Description
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5684SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5684SL002-ND
Multiple Conductor Cables 5684SL002-ND
4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5684 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5684 SL002
Multi-Conductor & Paired Cables 5684 SL002
5684 SLATE 500 FT

5684 SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 300V - 500 ft - ALP5684-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 300V - 500 ft
ALP5684-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 300V - 500 ft ALP5684-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5684 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5684 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.19 NOMINAL OD (MM) : 4.826 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5684 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5684 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.19 NOMINAL OD (MM) : 4.826 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 500 Ft Alpha Wire - 90R6367 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Alpha Wire
90R6367
Xtra-Guard 1 / 500 Ft Alpha Wire 90R6367
XTRA-GUARD 1 / 500 FT

XTRA-GUARD 1 / 500 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5684SL002-ND 5684 SL002 ALP5684-SL002 90R6367
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 26 AWG 4 Conductor - Slate - 300V - 500 ft Xtra-Guard 1 / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details