The Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y6367, features a construction of 26 AWG tinned copper conductors with a nominal PVC insulation wall of 0.010 inches. The cable assembly consists of eight twisted conductors, with a minimum twist rate of 8 twists per foot, wrapped in nonwoven polyester tape. The jacket is made of PVC with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 20.2 pF/ft at 1 kHz and a nominal conductor DCR of 42 Ω per 1000 ft at 20°C. The cable is designed to be sunlight resistant and complies with various standards including UL Type CM, AWM 2464, and CSA CMG. It is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product is available in bulk lengths, with packaging options for 1000 ft, 500 ft, and 100 ft continuous lengths. This cable is suitable for applications requiring flexibility and durability in various environmental conditions.
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5671 SL199 | 28Y6367 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |