Alpha Wire Multi-Conductor & Paired Cables 5620B2020 NC199

Description
5620B2020 NO COLOR BUL
Request a Quote Datasheet
Description
5620B2020 NO COLOR BUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5620B2020 NC199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5620B2020 NC199
Multi-Conductor & Paired Cables 5620B2020 NC199
5620B2020 NO COLOR BUL

5620B2020 NO COLOR BUL

Buy Now
Shielded Multipair Cable 20Pr 1000Ft 300V Black; Cable Shielding Alpha Wire - 96B5831 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 20Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
96B5831
Shielded Multipair Cable 20Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 96B5831
SHIELDED MULTIPAIR CABLE 20PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 20PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5620B2020 NC199 96B5831
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 20Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details