Alpha Wire Shielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire 5616B1801 BK005

Description
SHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire - 04F3569 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire
04F3569
Shielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire 04F3569
SHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3569
Product Name Shielded Multipair Cable 1Pr 100Ft 600V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details