Alpha Wire Multi-Conductor & Paired Cables 5616B1201 BK199

Description
5616B1201 BLACK BULK F
Request a Quote Datasheet
Description
5616B1201 BLACK BULK F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5616B1201 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5616B1201 BK199
Multi-Conductor & Paired Cables 5616B1201 BK199
5616B1201 BLACK BULK F

5616B1201 BLACK BULK F

Buy Now
Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire - 31C7816 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire
31C7816
Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire 31C7816
SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5616B1201 BK199 31C7816
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 1Pr 1000Ft 600V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details