Alpha Wire Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 5610B2008 NC001

Description
SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Alpha Wire - 04F3597 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
04F3597
Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 04F3597
SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3597
Product Name Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details