Alpha Wire Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 5600B1601 BK001

Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire - 04F9707 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
04F9707
Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 04F9707
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BLACK; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F9707
Product Name Unshielded Multipair Cable 1Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details