The Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 90R6272, features a construction of four 14 AWG tinned copper conductors with a nominal insulation wall of 0.032 inches made of PVC. The cable assembly includes a minimum of 3.2 twists per foot and is wrapped with nonwoven polyester tape. It is shielded with A/P/A tape and tinned copper braid providing a minimum of 70% coverage. The jacket is also made of PVC with a nominal wall thickness of 0.063 inches and is available in multiple colors. This wire is rated for a maximum voltage of 600 VRMS and operates within a temperature range of -30 to 105°C. It has a capacitance of 45 pF/ft and a conductor DCR of 2.8 Ω/1000ft at 20°C. The product is compliant with various standards including UL, CSA, and RoHS, making it suitable for a range of applications, including those requiring sunlight resistance and oil resistance. The wire is available in bulk lengths of 100, 500, or 1000 feet, providing flexibility for different project needs.
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5544 BK199 | 90R6272 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |