Alpha Wire Multi-Conductor & Paired Cables 55376 NA199

Description
55376 NATURAL BULK FT
Request a Quote
Description
55376 NATURAL BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 5 / Bulk Ft Alpha Wire, part number 12P9085, features a construction designed for durability and performance in demanding environments. The cable consists of 18 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.010 inches made from FEP, providing excellent thermal and chemical resistance. The cable is shielded with aluminum/Mylar tape and includes a drain wire, enhancing its ability to minimize electromagnetic interference. This product operates effectively within a temperature range of -80 to 200°C and has a voltage rating of 300 VRMS. It exhibits low mutual capacitance of 16.7 pF/ft at 1 kHz and a characteristic impedance of 87 Ω, making it suitable for various electronic applications. The cable is compliant with UL CMP and CSA standards, ensuring it meets rigorous safety and performance criteria. Additionally, it adheres to RoHS and REACH regulations, confirming its environmental compliance. Engineers considering this product should note its robust construction, wide temperature range, and compliance with industry standards, which make it a reliable choice for applications requiring high performance and durability.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 5 / Bulk Ft Alpha Wire, part number 12P9085, features a construction designed for durability and performance in demanding environments. The cable consists of 18 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.010 inches made from FEP, providing excellent thermal and chemical resistance. The cable is shielded with aluminum/Mylar tape and includes a drain wire, enhancing its ability to minimize electromagnetic interference. This product operates effectively within a temperature range of -80 to 200°C and has a voltage rating of 300 VRMS. It exhibits low mutual capacitance of 16.7 pF/ft at 1 kHz and a characteristic impedance of 87 Ω, making it suitable for various electronic applications. The cable is compliant with UL CMP and CSA standards, ensuring it meets rigorous safety and performance criteria. Additionally, it adheres to RoHS and REACH regulations, confirming its environmental compliance. Engineers considering this product should note its robust construction, wide temperature range, and compliance with industry standards, which make it a reliable choice for applications requiring high performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 55376 NA199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
55376 NA199
Multi-Conductor & Paired Cables 55376 NA199
55376 NATURAL BULK FT

55376 NATURAL BULK FT

Buy Now
Xtra-Guard 5 / Bulk Ft Alpha Wire - 12P9085 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 5 / Bulk Ft Alpha Wire
12P9085
Xtra-Guard 5 / Bulk Ft Alpha Wire 12P9085
XTRA-GUARD 5 / BULK FT

XTRA-GUARD 5 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 55376 NA199 12P9085
Product Name Multi-Conductor & Paired Cables Xtra-Guard 5 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details