Xtra-Guard 5 / Bulk Ft Alpha Wire, part number 61M3903, features a 24 AWG stranded tinned copper conductor with a nominal insulation wall of 0.010 inches made from FEP. The cable assembly includes five twists per foot and is shielded with A/P/A tape providing a minimum of 70% coverage. The jacket is also made from FEP, with a nominal wall thickness of 0.027 inches, and is available in various colors including natural tan, slate, black, yellow, orange, blue, green, red, and white. This product is rated for a temperature range of -80 to 200°C and has a voltage rating of 300 VRMS. It complies with UL CMP and CSA standards, and is RoHS compliant, ensuring it meets environmental regulations. The cable has a capacitance of 18.6 pF/ft and a conductor DCR of 26 Ω/1000ft at 20°C. The product is suitable for applications requiring reliable performance in harsh environments, making it a viable option for engineers looking for durable and compliant wiring solutions.
XTRA-GUARD 5 / BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 55119 NA199 | 61M3903 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 5 / Bulk Ft Alpha Wire |