Alpha Wire Cord, Jumper ; 10 A; 3 Ft. 3 in.; 125 V; Black; C13 connector; C14 Shrouded Plug 551 BK078

Description
3 Conductor Electronic Jumper Cord, 10 A Rated Current, 125 V Rated Voltage, 1250 Power Rating Plug and connector rated 15 amps, 125 V. UL listed, CSA certified. Plug mates with Switchcraft receptacles EAC-305 and -306 or equivalent. Connector mates with Switchcraft receptacles EAC-301, -302 and -303 or equivalent. PVC jacket. Stranded bare copper conductor.Color coded PVC insulation.
Description
3 Conductor Electronic Jumper Cord, 10 A Rated Current, 125 V Rated Voltage, 1250 Power Rating Plug and connector rated 15 amps, 125 V. UL listed, CSA certified. Plug mates with Switchcraft receptacles EAC-305 and -306 or equivalent. Connector mates with Switchcraft receptacles EAC-301, -302 and -303 or equivalent. PVC jacket. Stranded bare copper conductor.Color coded PVC insulation.

Suppliers

Company
Product
Description
Supplier Links
Cord, Jumper ; 10 A; 3 Ft. 3 in.; 125 V; Black; C13 connector; C14 Shrouded Plug - 70125974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Jumper ; 10 A; 3 Ft. 3 in.; 125 V; Black; C13 connector; C14 Shrouded Plug
70125974
Cord, Jumper ; 10 A; 3 Ft. 3 in.; 125 V; Black; C13 connector; C14 Shrouded Plug 70125974
3 Conductor Electronic Jumper Cord, 10 A Rated Current, 125 V Rated Voltage, 1250 Power Rating Plug and connector rated 15 amps, 125 V. UL listed, CSA certified. Plug mates with Switchcraft receptacles EAC-305 and -306 or equivalent. Connector mates with Switchcraft receptacles EAC-301, -302 and -303 or equivalent. PVC jacket. Stranded bare copper conductor.Color coded PVC insulation.

3 Conductor Electronic Jumper Cord, 10 A Rated Current, 125 V Rated Voltage, 1250 Power Rating
Plug and connector rated 15 amps, 125 V. UL listed, CSA certified. Plug mates with Switchcraft receptacles EAC-305 and -306 or equivalent. Connector mates with Switchcraft receptacles EAC-301, -302 and -303 or equivalent.
PVC jacket. Stranded bare copper conductor.Color coded PVC insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70125974
Product Name Cord, Jumper ; 10 A; 3 Ft. 3 in.; 125 V; Black; C13 connector; C14 Shrouded Plug
Application Computer; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers