The Xtra-Guard¬Æ Performance Cable, part number 5499/19C, features a construction of 19 pairs of 24 AWG tinned copper conductors, each insulated with semi-rigid PVC. The cable has a nominal jacket thickness of 0.032 inches and is available in multiple colors including slate, black, yellow, and more. It is designed for a temperature range of -35¬8C to 105¬8C and has a voltage rating of 300 VRMS. The cable is compliant with various standards including UL Type CM, AWM 2464, and RoHS directives, ensuring it meets safety and environmental regulations. Additionally, it offers resistance to sunlight and oils, making it suitable for demanding applications. The cable's construction includes a shield of aluminum/Mylar tape for enhanced protection against electromagnetic interference. With a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 137 lbs, this cable is engineered for durability and reliability in various installation environments.
Xtra-Guard® 1 - High performance in a tough PVC cable
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 5499/19C |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 1 |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 24 (7/32) AWG Tinned Copper', '0.024'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |