Alpha Wire Multi-Conductor & Paired Cables 5499/19C SL005

Description
5499/19C SLATE 100 FT
Request a Quote Datasheet
Description
5499/19C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5499/19C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5499/19C SL005
Multi-Conductor & Paired Cables 5499/19C SL005
5499/19C SLATE 100 FT

5499/19C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5499/19CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5499/19CSL005-100-ND
Multiple Conductor Cables 5499/19CSL005-100-ND
38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

38 (19 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 03F2850 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
03F2850
Xtra-Guard Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 03F2850
XTRA-GUARD SHIELDED MULTIPAIR CABLE 19PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 19PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 19 Pair - Slate - 300V - 100 ft - ALP5499/19C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 19 Pair - Slate - 300V - 100 ft
ALP5499/19C-SL005
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 19 Pair - Slate - 300V - 100 ft ALP5499/19C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5499/19C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5499/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 10.9982 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5499/19C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5499/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 19 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 10.9982 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5499/19C SL005 5499/19CSL005-100-ND 03F2850 ALP5499/19C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 19Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 19 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers