Alpha Wire Multi-Conductor & Paired Cables 5494C SL001

Description
5494C SLATE 1000 FT
Request a Quote Datasheet
Description
5494C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5494C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5494C SL001
Multi-Conductor & Paired Cables 5494C SL001
5494C SLATE 1000 FT

5494C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5494CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5494CSL001-ND
Multiple Conductor Cables 5494CSL001-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multipair Unshielded Cable, 4, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 53H9160 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 4, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
53H9160
Multipair Unshielded Cable, 4, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 53H9160
Multipair Unshielded Cable, 4, 24 AWG, 0.23 mm , 7 x 0.2mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multipair Unshielded Cable, 4, 24 AWG, 0.23 mm , 7 x 0.2mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 1000 ft - ALP5494C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 1000 ft
ALP5494C-SL001
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 1000 ft ALP5494C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5494C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5494C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.247 NOMINAL OD (MM) : 6.2738 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5494C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5494C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.247 NOMINAL OD (MM) : 6.2738 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5494C SL001 5494CSL001-ND 53H9160 ALP5494C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multipair Unshielded Cable, 4, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 4 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6801A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DeviceNet Physical Media - 1485G-P6N5-M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers