Alpha Wire Multi-Conductor & Paired Cables 5492C SL001

Description
5492C SLATE 1000 FT
Request a Quote
Description
5492C SLATE 1000 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray features two pairs of 24 AWG tinned copper conductors with a nominal insulation thickness of 0.010 inches made from semi-rigid PVC. The cable is designed with a shield consisting of aluminum/mylar tape for enhanced protection against electromagnetic interference, and it includes a drain wire for grounding. The overall jacket is also made of PVC, with a thickness of 0.032 inches, and is available in various colors including slate, black, and others. This cable operates within a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It exhibits mutual capacitance of 28 pF/ft and a characteristic impedance of 64 Ω. The cable is compliant with several standards, including RoHS and CE directives, ensuring it meets environmental regulations. The product is packaged in a continuous length of 1000 feet, making it suitable for various applications requiring reliable and durable wiring solutions.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray features two pairs of 24 AWG tinned copper conductors with a nominal insulation thickness of 0.010 inches made from semi-rigid PVC. The cable is designed with a shield consisting of aluminum/mylar tape for enhanced protection against electromagnetic interference, and it includes a drain wire for grounding. The overall jacket is also made of PVC, with a thickness of 0.032 inches, and is available in various colors including slate, black, and others. This cable operates within a temperature range of -35 to 105°C and has a voltage rating of 300 VRMS. It exhibits mutual capacitance of 28 pF/ft and a characteristic impedance of 64 Ω. The cable is compliant with several standards, including RoHS and CE directives, ensuring it meets environmental regulations. The product is packaged in a continuous length of 1000 feet, making it suitable for various applications requiring reliable and durable wiring solutions.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5492C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5492C SL001
Multi-Conductor & Paired Cables 5492C SL001
5492C SLATE 1000 FT

5492C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5492CSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5492CSL001-1000-ND
Multiple Conductor Cables 5492CSL001-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 98F8074 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
98F8074
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 98F8074
XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 2 Pair - Slate - 300V - 1000 ft - ALP5492C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 2 Pair - Slate - 300V - 1000 ft
ALP5492C-SL001
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 2 Pair - Slate - 300V - 1000 ft ALP5492C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5492C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5492C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.216 NOMINAL OD (MM) : 5.4864 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5492C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5492C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.216 NOMINAL OD (MM) : 5.4864 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5492C SL001 5492CSL001-1000-ND 98F8074 ALP5492C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 24 AWG 2 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details