Xtra-Guard Shielded Multipair Cable (part number 03F2871) features five pairs of 22 AWG tinned copper conductors, designed for a voltage rating of 300 VRMS. The cable is constructed with a nominal PVC insulation and a shield made of aluminum/mylar tape, providing effective protection against electromagnetic interference. It has a temperature range of -35 to 105°C and is sunlight resistant, making it suitable for various environmental conditions. The cable's mutual capacitance is rated at 27 pF/ft at 1 kHz, with a characteristic impedance of 70 Ω. Additionally, it complies with RoHS and other relevant safety standards, ensuring it meets regulatory requirements for hazardous substances. The cable is available in a continuous length of 1000 feet.
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5485C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5485C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.295 NOMINAL OD (MM) : 7.493 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
XTRA-GUARD SHIELDED MULTIPAIR CABLE 5PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5485CSL001-ND | 5485C SL001 | ALP5485C-SL001 | 03F2871 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 1000 ft | Xtra-Guard Shielded Multipair Cable 5Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |