Xtra-Guard Shielded Multipair Cable (part number 03F2867) features four pairs of 22 AWG tinned copper conductors, designed for a voltage rating of 300 VRMS. The cable is constructed with a PVC insulation and jacket, providing a nominal wall thickness of 0.010 inches for insulation and 0.032 inches for the jacket. It includes an aluminum/Mylar shield with a 25% overlap for enhanced protection against electromagnetic interference. The cable is rated for a temperature range of -35 to 105°C and is sunlight resistant. It has a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 49 lbs. The cable complies with various standards, including RoHS, and is suitable for applications requiring reliable performance in challenging environments.
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)
XTRA-GUARD SHIELDED MULTIPAIR CABLE 4PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5484C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5484C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.271 NOMINAL OD (MM) : 6.8834 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5484C SL005 | A5484CSL-100-ND | 03F2867 | ALP5484C-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard Shielded Multipair Cable 4Pr 100Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 4 Pair - Slate - 300V - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |