Alpha Wire Multiple Conductor Cables 5482C SL001

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5482CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5482CSL001-ND
Multiple Conductor Cables 5482CSL001-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5482C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5482C SL001
Multi-Conductor & Paired Cables 5482C SL001
5482C SLATE 1000 FT

5482C SLATE 1000 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 03F2864 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
03F2864
Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 03F2864
XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 1000 ft - ALP5482C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 1000 ft
ALP5482C-SL001
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 1000 ft ALP5482C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5482C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5482C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 5.9944 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5482C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5482C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.236 NOMINAL OD (MM) : 5.9944 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5482CSL001-ND 5482C SL001 03F2864 ALP5482C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers