Alpha Wire Multi-Conductor & Paired Cables 5480L SL002

Description
5480L SLATE 500 FT
Request a Quote
Description
5480L SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5480L SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5480L SL002
Multi-Conductor & Paired Cables 5480L SL002
5480L SLATE 500 FT

5480L SLATE 500 FT

Buy Now
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 5480L SL002 - ALP5480L-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 5480L SL002
ALP5480L-SL002
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 5480L SL002 ALP5480L-SL002
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 5480L SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5480L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.343 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 5480L SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5480L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.343 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c Lszh / 500 Ft Alpha Wire - 73R3475 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 500 Ft Alpha Wire
73R3475
Ae C&c Lszh / 500 Ft Alpha Wire 73R3475
AE C&C LSZH / 500 FT

AE C&C LSZH / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 5480L SL002 ALP5480L-SL002 73R3475
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 5480L SL002 Ae C&c Lszh / 500 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details