Alpha Wire Multi-Conductor & Paired Cables 5480C SL002

Description
5480C SLATE 500 FT
Request a Quote Datasheet
Description
5480C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5480C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5480C SL002
Multi-Conductor & Paired Cables 5480C SL002
5480C SLATE 500 FT

5480C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5480CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5480CSL002-ND
Multiple Conductor Cables 5480CSL002-ND
20 (10 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

20 (10 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 03F6294 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
03F6294
Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 03F6294
SHIELDED MULTIPAIR CABLE 10PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 10PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 5480C SL002 - ALP5480C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 5480C SL002
ALP5480C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 5480C SL002 ALP5480C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5480C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5480C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.373 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5480C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5480C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.373 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, Multipair; 10; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.38 in.; PVC; PVC - 70137888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 10; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.38 in.; PVC; PVC
70137888
Cable, Multipair; 10; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.38 in.; PVC; PVC 70137888
Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness Conductor 24 AWG 7/32 Stranded Tinned Copper Insulation: Color Coded PVC Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm Shield: Aluminum/Polyester Tape, Foil Facing Inward Jacket: Gray PVC Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test

Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness

  • Conductor 24 AWG 7/32 Stranded Tinned Copper
  • Insulation: Color Coded PVC
  • Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm
  • Shield: Aluminum/Polyester Tape, Foil Facing Inward
  • Jacket: Gray PVC
  • Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 5480C SL002 5480CSL002-ND 03F6294 ALP5480C-SL002 70137888
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 5480C SL002 Cable, Multipair; 10; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.38 in.; PVC; PVC
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details