Alpha Wire Multiple Conductor Cables 5480/25C SL002

Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5480/25CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5480/25CSL002-ND
Multiple Conductor Cables 5480/25CSL002-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5480/25C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5480/25C SL002
Multi-Conductor & Paired Cables 5480/25C SL002
5480/25C SLATE 500 FT

5480/25C SLATE 500 FT

Buy Now
Shielded Multipair Cable 25Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 03F6300 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 25Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
03F6300
Shielded Multipair Cable 25Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 03F6300
SHIELDED MULTIPAIR CABLE 25PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 25PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 25 Pair - Gray - 300V - 500ft - Alpha 5480/25C SL002 - ALP5480/25C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 25 Pair - Gray - 300V - 500ft - Alpha 5480/25C SL002
ALP5480/25C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 25 Pair - Gray - 300V - 500ft - Alpha 5480/25C SL002 ALP5480/25C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5480/25C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5480/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.527 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5480/25C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5480/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.527 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 5480/25CSL002-ND 5480/25C SL002 03F6300 ALP5480/25C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 25Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 25 Pair - Gray - 300V - 500ft - Alpha 5480/25C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details