The Alpha Wire LSZH Communication and Control Cable, part number 5479L, features a construction that includes 24 AWG tinned copper conductors with low smoke zero halogen (LSZH) insulation and jacket. The cable has a nominal diameter of 0.317 inches and is designed for a temperature range of -20 to 75°C. It is rated for a maximum voltage of 300 VRMS and has a characteristic impedance of 78 Ω. The cable assembly includes shielding made of aluminum/Mylar tape with a minimum overlap of 20%, and it is equipped with a drain wire for grounding. This cable is compliant with UL CMG and CSA FT4 standards, making it suitable for use in various applications, including rapid transit and industrial environments. It also meets European directives for RoHS compliance, ensuring it does not contain hazardous substances. The cable is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, and is packaged for continuous length delivery. The product is designed to minimize smoke and corrosive gas emissions in the event of combustion, enhancing safety in confined spaces.
Get Control with Uncompromising Safety
Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation.
Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 5479L |
| Product Name | LSZH Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Low Smoke Zero Halogen (LSZH) |
| Cable Insulation | Low Smoke Zero Halogen (LSZH) |
| Cable Conductor | Copper; 24 (7/32) AWG Tinned Copper', '0.024'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |