Alpha Wire Twisted Pair & Multicore Data Cable 5479L SL005

Description
Alpha Wire 5479L SL005 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 5479L SL005 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 6733214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
6733214
Twisted Pair & Multicore Data Cable 6733214
Alpha Wire 5479L SL005 Data Cable

Alpha Wire 5479L SL005 Data Cable

Supplier's Site
Multi-Conductor & Paired Cables - 5479L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5479L SL005
Multi-Conductor & Paired Cables 5479L SL005
5479L SLATE 100 FT

5479L SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5479LSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5479LSL005-ND
Multiple Conductor Cables 5479LSL005-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Ae C&c Lszh / 100 Ft Alpha Wire - 73R3473 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 100 Ft Alpha Wire
73R3473
Ae C&c Lszh / 100 Ft Alpha Wire 73R3473
AE C&C LSZH / 100 FT

AE C&C LSZH / 100 FT

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 9 Pair - Gray - 300V - 100ft - Alpha 5479L SL005 - ALP5479L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 9 Pair - Gray - 300V - 100ft - Alpha 5479L SL005
ALP5479L-SL005
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 9 Pair - Gray - 300V - 100ft - Alpha 5479L SL005 ALP5479L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5479L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5479L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.317 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5479L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5479L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.317 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 6733214 5479L SL005 5479LSL005-ND 73R3473 ALP5479L-SL005
Product Name Twisted Pair & Multicore Data Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c Lszh / 100 Ft Alpha Wire Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 9 Pair - Gray - 300V - 100ft - Alpha 5479L SL005
Cable Shielding F/utp Foil Foil
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CE Marking; Ce CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details