Alpha Wire Multi-Conductor & Paired Cables 5477L SL002

Description
5477L SLATE 500 FT
Request a Quote Datasheet
Description
5477L SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5477L SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5477L SL002
Multi-Conductor & Paired Cables 5477L SL002
5477L SLATE 500 FT

5477L SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5477LSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5477LSL002-ND
Multiple Conductor Cables 5477LSL002-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Ae C&c Lszh / 500 Ft Alpha Wire - 73R3467 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 500 Ft Alpha Wire
73R3467
Ae C&c Lszh / 500 Ft Alpha Wire 73R3467
AE C&C LSZH / 500 FT

AE C&C LSZH / 500 FT

Supplier's Site
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 500ft - Alpha 5477L SL002 - ALP5477L-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 500ft - Alpha 5477L SL002
ALP5477L-SL002
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 500ft - Alpha 5477L SL002 ALP5477L-SL002
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 5477L SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5477L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.272 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 5477L SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5477L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.272 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 5477L SL002 5477LSL002-ND 73R3467 ALP5477L-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c Lszh / 500 Ft Alpha Wire Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 500ft - Alpha 5477L SL002
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details