Alpha Wire Multiple Conductor Cables 5477C SL005

Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5477CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5477CSL005-ND
Multiple Conductor Cables 5477CSL005-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5477C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5477C SL005
Multi-Conductor & Paired Cables 5477C SL005
5477C SLATE 100 FT

5477C SLATE 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 1872015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1872015
Twisted Pair & Multicore Data Cable 1872015
Alpha Wire 5477C SL005 Data Cable

Alpha Wire 5477C SL005 Data Cable

Supplier's Site
Shielded Multipair Cable 7Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 85K9860 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
85K9860
Shielded Multipair Cable 7Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 85K9860
SHIELDED MULTIPAIR CABLE 7PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 100ft - Alpha 5477C SL005 - ALP5477C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 100ft - Alpha 5477C SL005
ALP5477C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 100ft - Alpha 5477C SL005 ALP5477C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5477C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5477C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5477C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5477C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 5477CSL005-ND 5477C SL005 1872015 85K9860 ALP5477C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Shielded Multipair Cable 7Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 100ft - Alpha 5477C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Aluminium/mylar tape Foil
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2115754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial; Twisted Pair
Cable Shielding Foil; Foil twisted pair (ftp)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details