Alpha Wire Multi-Conductor & Paired Cables 5477C SL002

Description
5477C SLATE 500 FT
Request a Quote Datasheet
Description
5477C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5477C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5477C SL002
Multi-Conductor & Paired Cables 5477C SL002
5477C SLATE 500 FT

5477C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5477CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5477CSL002-ND
Multiple Conductor Cables 5477CSL002-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 500ft - Alpha 5477C SL002 - ALP5477C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 500ft - Alpha 5477C SL002
ALP5477C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 500ft - Alpha 5477C SL002 ALP5477C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5477C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5477C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5477C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5477C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 7Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 03F6288 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
03F6288
Shielded Multipair Cable 7Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 03F6288
SHIELDED MULTIPAIR CABLE 7PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 5477C SL002 5477CSL002-ND ALP5477C-SL002 03F6288
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 7 Pair - Gray - 300V - 500ft - Alpha 5477C SL002 Shielded Multipair Cable 7Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details