The Alpha Wire part number 5476L is a low-smoke, zero-halogen (LSZH) communication and control cable designed for applications requiring enhanced safety in confined spaces. It features six pairs of 24 AWG tinned copper conductors, each with a nominal insulation wall of 0.010 inches. The cable is constructed with a shield of aluminum/Mylar tape and includes a drain wire, ensuring effective electromagnetic interference protection. The jacket has a nominal thickness of 0.025 inches and is made from LSZH material, which minimizes smoke and toxic gas emissions in case of fire. The cable operates within a temperature range of -20 to 75¬8C and has a voltage rating of 300 VRMS. It also meets various compliance standards, including UL CMG and CSA FT4, making it suitable for industrial and commercial applications. The cable is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, providing flexibility for different project requirements.
Get Control with Uncompromising Safety
Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation.
Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 5476L |
| Product Name | LSZH Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Low Smoke Zero Halogen (LSZH) |
| Cable Insulation | Low Smoke Zero Halogen (LSZH) |
| Cable Conductor | Copper; 24 (7/32) AWG Tinned Copper', '0.024'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |