Alpha Wire Multiple Conductor Cables 5476L SL005

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5476LSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5476LSL005-ND
Multiple Conductor Cables 5476LSL005-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5476L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5476L SL005
Multi-Conductor & Paired Cables 5476L SL005
5476L SLATE 100 FT

5476L SLATE 100 FT

Buy Now
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 6 Pair - Gray - 300V - 100ft - Alpha 5476L SL005 - ALP5476L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 6 Pair - Gray - 300V - 100ft - Alpha 5476L SL005
ALP5476L-SL005
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 6 Pair - Gray - 300V - 100ft - Alpha 5476L SL005 ALP5476L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5476L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5476L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.272 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5476L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5476L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.272 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multipair Shielded Cable, 6, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Alpha Wire - 73R3465 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 6, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Alpha Wire
73R3465
Multipair Shielded Cable, 6, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Alpha Wire 73R3465
Multipair Shielded Cable, 6, 24 AWG, 0.22 mm , 7 x 0.2mm, 100 ft, 30.5 m

Multipair Shielded Cable, 6, 24 AWG, 0.22 mm , 7 x 0.2mm, 100 ft, 30.5 m

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 5476LSL005-ND 5476L SL005 ALP5476L-SL005 73R3465
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 6 Pair - Gray - 300V - 100ft - Alpha 5476L SL005 Multipair Shielded Cable, 6, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Alpha Wire
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2770014 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details
ZK2000-5151-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers