Alpha Wire Multi-Conductor & Paired Cables 5475C SL005

Description
5475C SLATE 100 FT
Request a Quote Datasheet
Description
5475C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5475C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5475C SL005
Multi-Conductor & Paired Cables 5475C SL005
5475C SLATE 100 FT

5475C SLATE 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 1118988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1118988
Twisted Pair & Multicore Data Cable 1118988
Alpha Wire 5475C SL005 Data Cable

Alpha Wire 5475C SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 5475CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5475CSL005-ND
Multiple Conductor Cables 5475CSL005-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 88K1449 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
88K1449
Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 88K1449
SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 5; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.27 in.; 0.010 in. - 70137872 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 5; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.27 in.; 0.010 in.
70137872
Cable, Multipair; 5; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.27 in.; 0.010 in. 70137872
Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness Conductor 24 AWG 7/32 Stranded Tinned Copper Insulation: Color Coded PVC Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm Shield: Aluminum/Polyester Tape, Foil Facing Inward Jacket: Gray PVC Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test

Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness

  • Conductor 24 AWG 7/32 Stranded Tinned Copper
  • Insulation: Color Coded PVC
  • Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm
  • Shield: Aluminum/Polyester Tape, Foil Facing Inward
  • Jacket: Gray PVC
  • Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test
Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 5 Pair - Gray - 300V - 100ft - Alpha 5475C SL005 - ALP5475C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 5 Pair - Gray - 300V - 100ft - Alpha 5475C SL005
ALP5475C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 5 Pair - Gray - 300V - 100ft - Alpha 5475C SL005 ALP5475C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5475C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5475C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5475C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5475C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 5475C SL005 1118988 5475CSL005-ND 88K1449 70137872 ALP5475C-SL005
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables Shielded Multipair Cable 5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Cable, Multipair; 5; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.27 in.; 0.010 in. Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 5 Pair - Gray - 300V - 100ft - Alpha 5475C SL005
Cable Shielding F/utp Foil Foil Foil
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CE Marking; Ce RoHS CSA Mark; UL Recognized Component Mark (US and Canadian) CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 60 C (-4 to 140 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers