Alpha Wire Multi-Conductor & Paired Cables 5475C SL001

Description
5475C SLATE 1000 FT
Request a Quote Datasheet
Description
5475C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5475C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5475C SL001
Multi-Conductor & Paired Cables 5475C SL001
5475C SLATE 1000 FT

5475C SLATE 1000 FT

Buy Now
Twisted Pair & Multicore Data Cable - 1265236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1265236
Twisted Pair & Multicore Data Cable 1265236
Alpha Wire 5475C SL001

Alpha Wire 5475C SL001

Supplier's Site
Multiple Conductor Cables - 5475CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5475CSL001-ND
Multiple Conductor Cables 5475CSL001-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 5 Pair - Gray - 300V - 1000ft - Alpha 5475C SL001 - ALP5475C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 5 Pair - Gray - 300V - 1000ft - Alpha 5475C SL001
ALP5475C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 5 Pair - Gray - 300V - 1000ft - Alpha 5475C SL001 ALP5475C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 5475C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5475C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 5475C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5475C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.27 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable, 5Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F6847 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 5Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F6847
Shielded Multipair Cable, 5Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F6847
SHIELDED MULTIPAIR CABLE, 5PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 5PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 5475C SL001 1265236 5475CSL001-ND ALP5475C-SL001 92F6847
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 5 Pair - Gray - 300V - 1000ft - Alpha 5475C SL001 Shielded Multipair Cable, 5Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Cable Shielding F/utp Foil Foil
Cable Length 997 ft (3040 dm)
Standards / Certifications RoHS; CE Marking; Ce CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 60 C (-4 to 140 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details