Alpha Wire Twisted Pair & Multicore Data Cable 5474L SL005

Description
Alpha Wire 5474L SL005 Data Cable
Request a Quote
Description
Alpha Wire 5474L SL005 Data Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multiconductor Shielded Cable features 8 conductors with a 24 AWG size, constructed with 7 strands of 0.2 mm each. It has a length of 100 feet (30.5 meters) and is compliant with RoHS regulations. The cable is designed with a Low Smoke Zero Halogen (LSZH) insulation and jacket, providing safety in environments where smoke emission is a concern. It has a voltage rating of 300 VRMS and operates within a temperature range of -20 to 75°C. The cable's shield is made of aluminum/mylar tape with a minimum 25% overlap, enhancing its resistance to electromagnetic interference. The product is suitable for applications requiring reliable signal integrity and environmental compliance.

Datasheet Summary
Powered by GS/AI

The Multiconductor Shielded Cable features 8 conductors with a 24 AWG size, constructed with 7 strands of 0.2 mm each. It has a length of 100 feet (30.5 meters) and is compliant with RoHS regulations. The cable is designed with a Low Smoke Zero Halogen (LSZH) insulation and jacket, providing safety in environments where smoke emission is a concern. It has a voltage rating of 300 VRMS and operates within a temperature range of -20 to 75°C. The cable's shield is made of aluminum/mylar tape with a minimum 25% overlap, enhancing its resistance to electromagnetic interference. The product is suitable for applications requiring reliable signal integrity and environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 6733201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
6733201
Twisted Pair & Multicore Data Cable 6733201
Alpha Wire 5474L SL005 Data Cable

Alpha Wire 5474L SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 5474LSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5474LSL005-ND
Multiple Conductor Cables 5474LSL005-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5474L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5474L SL005
Multi-Conductor & Paired Cables 5474L SL005
5474L SLATE 100 FT

5474L SLATE 100 FT

Buy Now
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 4 Pair - Gray - 300V - 100ft - Alpha 5474L SL005 - ALP5474L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 4 Pair - Gray - 300V - 100ft - Alpha 5474L SL005
ALP5474L-SL005
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 4 Pair - Gray - 300V - 100ft - Alpha 5474L SL005 ALP5474L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5474L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5474L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.229 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5474L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5474L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.229 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Shielded Cable, 8, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 51R1154 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 8, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
51R1154
Multiconductor Shielded Cable, 8, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 51R1154
Multiconductor Shielded Cable, 8, 24 AWG, 0.22 mm , 7 x 0.2mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Shielded Cable, 8, 24 AWG, 0.22 mm , 7 x 0.2mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6733201 5474LSL005-ND 5474L SL005 ALP5474L-SL005 51R1154
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 4 Pair - Gray - 300V - 100ft - Alpha 5474L SL005 Multiconductor Shielded Cable, 8, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
Cable Shielding F/utp Foil Foil
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CE Marking; Ce CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Rated Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details